EN
  • EN
  • DE

AD5292BRUZ-50

Part No AD5292BRUZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-/1024-Position, Digital Potentiometers | IC DGT POT 50KOHM 1024TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 1024
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 9V ~ 33V, ±9V ~ 16.5V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD5292
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136072-AD5292BRUZ-50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5292BRUZ-50 CAD Model

Description

AD5292BRUZ-50 Digital Potentiometer by Analog Devices Inc.

The AD5292BRUZ-50 is a high-performance, single-channel digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a compact, durable, and versatile solution for a wide range of applications including calibration adjustments, programmable filters, and signal conditioning.

Key Features:

  • Resistance Options: The device features a 50 kΩ resistance value, providing a precise and stable platform for adjustable control and matching applications.
  • Resolution: With 1024-position resolution, the AD5292BRUZ-50 ensures fine adjustment capability, making it ideal for high-resolution adjustments in your circuit designs.
  • Nonvolatile Memory: It includes a nonvolatile memory (EEPROM) to store the wiper position, ensuring the last position is remembered even after power-off, which is critical for applications that require recalibration upon each power-up.
  • Interface: The device is controlled via a SPI (Serial Peripheral Interface), which allows for easy integration into digital systems and microcontroller-based designs.
  • Power Supply: It operates on a wide single-supply voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Packaging: The AD5292BRUZ-50 is available in a compact TSSOP-14 package, ensuring a minimal footprint on the PCB and compatibility with automated assembly processes.

Applications:

The AD5292BRUZ-50 is designed for use in various applications where precision digital control of resistance is required. It is commonly used in:

  • Adjustable power supplies
  • Programmable gain amplifiers
  • Automotive electronics
  • Industrial process control systems
  • Instrumentation and test equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5292BRUZ-50 is no exception. It is built to meet stringent industry standards, ensuring consistent performance and longevity in demanding environments.

Whether you're developing sophisticated industrial systems or innovative consumer electronics, the AD5292BRUZ-50 from Analog Devices Inc. offers a reliable and precise solution for your digital potentiometer needs.

You May Also Be Interested in

Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9329 $59.6645
11+ $9.7911 $107.7021
16+ $9.4851 $151.7616
22+ $9.1792 $201.9424
29+ $8.8732 $257.3228
38+ $7.9553 $302.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess