EN
  • EN
  • DE

ADC08D1020CIYB/NOPB

Part No ADC08D1020CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter | IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate (Per Second) 1G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-LQFP Exposed Pad
Supplier Device Package 128-HLQFP (20x20)
Mounting Style SMD
Family Part Number ADC08D1020
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1139681-ADC08D1020CIYB/NOPB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC08D1020CIYB/NOPB CAD Model

Description

Product Overview: ADC08D1020CIYB/NOPB

The ADC08D1020CIYB/NOPB is a high-performance, low-power dual 8-bit analog-to-digital converter (ADC) designed by Texas Instruments. This cutting-edge component is engineered to deliver exceptional speed and accuracy for a wide range of applications, including wireless communication, test and measurement systems, and radar signal processing.

Key Features

  • High-Speed Operation: The ADC08D1020CIYB/NOPB boasts a sampling rate of up to 1 GSPS (Giga-Samples Per Second), enabling it to handle the rigorous demands of high-speed signal processing.
  • Dual-Channel Design: With dual ADC cores, this device can simultaneously sample two analog input channels, increasing data throughput and system efficiency.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC08D1020CIYB/NOPB is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Flexible Input Range: The device supports a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Built-In Features: Integrated features such as a duty cycle stabilizer and an internal voltage reference enhance performance and reduce the need for external components.
  • Programmable Settings: Users can configure various settings such as the output data format and input range through a serial interface, allowing for customization according to specific application requirements.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • High-Speed Data Acquisition
  • Medical Imaging

Quality and Reliability

The ADC08D1020CIYB/NOPB is manufactured to the high standards of Texas Instruments, ensuring reliability and performance consistency. It is available in a compact 64-pin WQFN package, making it suitable for space-constrained applications. The device also comes with the NOPB (No Lead / Pb-Free) designation, indicating compliance with environmentally friendly manufacturing standards.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.4180 $116.4180
2+ $112.5374 $225.0748
3+ $100.8956 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess