EN
  • EN
  • DE

ADM2763EBRWZ

Part No ADM2763EBRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000390-ADM2763EBRWZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Series ADM2763E
Type Transceiver
Package Tube
Voltage - Supply 1.7V, 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian ADM2763EBRWZ CAD Model

Description

The ADM2763EBRWZ is a high-performance, integrated signal and power isolated RS-485 transceiver that combines Analog Devices Inc.'s iCoupler® technology with isoPower® to provide a complete isolated data and power solution. This component is designed to operate in harsh industrial environments, ensuring robust communication with protection against the common mode transients and ground loops that are prevalent in such settings.

Key Features

  • Integrated Isolation: With its integrated signal and power isolation, the ADM2763EBRWZ offers 2.5 kV RMS isolated RS-485/RS-422 transceiver capabilities, which are essential for protecting sensitive circuitry from high voltage spikes and surges.
  • High Data Rates: This transceiver supports high-speed data rates up to 25 Mbps, making it suitable for high-performance industrial applications that require fast data transmission.
  • isoPower Technology: The device incorporates isoPower technology to deliver isolated DC/DC power conversion, eliminating the need for a separate isolated power supply and reducing overall design complexity.
  • Robust ESD Protection: The ADM2763EBRWZ is equipped with high ESD protection levels of ±8 kV contact discharge, which is critical in industrial environments where static discharge can be a frequent issue.
  • Thermal Shutdown Protection: It also features thermal shutdown protection that helps prevent damage from overheating, enhancing the longevity and reliability of the transceiver.
  • Half-Duplex Operation: The device supports half-duplex communication, allowing bidirectional communication over a single pair of wires, which is efficient for many network topologies.

Applications

The ADM2763EBRWZ is ideal for a variety of applications where isolation is critical, such as:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

Package and Quality

This transceiver is available in a compact, 16-lead, wide-body SOIC package, which is suitable for space-constrained applications. Furthermore, the ADM2763EBRWZ is RoHS compliant and manufactured to meet the high-quality standards expected from Analog Devices, ensuring reliable performance in demanding industrial conditions.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9293 $59.1516
29+ $4.0446 $117.2934
45+ $3.9182 $176.3190
61+ $3.7919 $231.3059
79+ $3.6654 $289.5666
106+ $3.2862 $348.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,479 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess