EN
  • EN
  • DE

LTC2960ITS8-2#TRMPBF

Part No LTC2960ITS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23-8
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Pins 8
Number of Voltages Monitored 2
Packaging Tape and Reel
Reset Active Low
RoHS Compliant
Schedule B 8542390000, 8542390000
Type Multi-Voltage Supervisor
Win Source Part Number 1157671-LTC2960ITS8-2#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2960ITS8-2#TRMPBF CAD Model

Description

Product Overview: LTC2960ITS8-2#TRMPBF

The LTC2960ITS8-2#TRMPBF is a high-performance, ultra-low current voltage monitor designed and manufactured by Analog Devices Inc., a leader in precision engineering. This component is part of their extensive portfolio of monitoring ICs, offering reliable solutions for various applications that require voltage supervision.

Key Features

  • Wide Voltage Range: The device can monitor voltage thresholds from 1.5V to 36V, making it versatile for different voltage levels in a wide array of electronic systems.
  • Ultra-Low Current Draw: With a quiescent current of just 500nA, it is an ideal choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Selectable Thresholds: Users can set precise voltage thresholds using an external resistor divider, offering flexibility in various monitoring scenarios.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, which can be set by an external capacitor, allowing for customized response times based on system requirements.
  • Guaranteed Operation: The LTC2960ITS8-2#TRMPBF is guaranteed to perform over the temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Small Package: Housed in a compact TSOT-23 package, it is suitable for space-constrained applications without compromising on performance.

Applications

  • Automotive Systems
  • Portable and Battery-Powered Equipment
  • Power Supply Monitoring
  • Microprocessor/System Monitoring
  • Industrial and Telecommunications Systems

The LTC2960ITS8-2#TRMPBF is a testament to Analog Devices' commitment to providing advanced monitoring solutions that ensure system stability and performance. Its ultra-low power consumption and broad voltage range make it an excellent choice for engineers looking to incorporate reliable voltage monitoring into their designs without sacrificing power efficiency. Whether for automotive, industrial, or portable applications, the LTC2960ITS8-2#TRMPBF stands out as a robust and versatile component in any power management system.

With its precision and small footprint, the LTC2960ITS8-2#TRMPBF continues to be a preferred choice for designers who demand the highest level of voltage monitoring in their products.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5696 $59.1264
22+ $5.3904 $118.5888
34+ $5.2218 $177.5412
46+ $5.0531 $232.4426
60+ $4.8857 $293.1420
80+ $4.3798 $350.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,448 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess