EN
  • EN
  • DE

LM629M-8/NOPB

Part No LM629M-8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 132175-LM629M-8/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian LM629M-8/NOPB CAD Model

Description

The LM629M-8/NOPB is a high-performance, digital servo motor controller manufactured by Texas Instruments. This product is designed to provide precise control of a servo motor's position, velocity, and acceleration, making it suitable for a wide range of applications, including robotics, automation systems, and industrial equipment.

  • Number of Pins: 8
  • Operating Voltage: 4.5 - 5.5 volts
  • Controlled Motor Power Rating: Up to 70 watts
  • Digital Interface: Compatible with microcontrollers or digital signal processors
  • Real-time, Closed-loop Control: On-chip position error integrator and digital PID controller
  • Safety and Diagnostic Features: Under-voltage and over-temperature protection, fault detection circuit
  • Ease of Use: Comprehensive set of software routines for configuring and controlling the motor

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $2.3760
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Sanken
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess