EN
  • EN
  • DE

ADM1185ARMZ

Part No ADM1185ARMZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Quad Voltage Monitor and Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140605-ADM1185ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1185ARMZ CAD Model

Description

ADM1185ARMZ - A Robust Quad Voltage Monitor from Analog Devices Inc.

The ADM1185ARMZ is a versatile and highly reliable quad voltage monitor designed by Analog Devices Inc. to ensure the proper functioning of system voltages in various electronic applications. This compact, integrated circuit is crucial for systems that demand precise voltage monitoring to safeguard against voltage-related failures, making it an indispensable component for a wide range of industrial, computing, and consumer electronics.

Key Features

  • Quad Voltage Monitoring: The ADM1185ARMZ is capable of monitoring up to four voltage rails simultaneously, providing real-time surveillance to prevent system malfunction due to voltage irregularities.
  • Adjustable Voltage Thresholds: Users can configure the voltage thresholds for each monitor, allowing for a customized protection scheme tailored to the specific needs of the application.
  • Manual Reset Input: This feature enables users to manually reset the system whenever necessary, adding an additional layer of control over system operation.
  • Open-Drain Reset Output: The device provides an open-drain output that asserts a reset signal when any of the monitored voltages fall below their respective thresholds, ensuring protective measures are taken promptly.
  • Under-Voltage Lockout (UVLO): The ADM1185ARMZ incorporates UVLO to prevent system operation at dangerously low voltages, which could otherwise lead to erratic behavior or damage.
  • Low Power Consumption: With its focus on efficiency, the monitor is designed to consume minimal power, making it suitable for power-sensitive applications.

Applications

  • Server and Telecom Equipment
  • Industrial Control Systems
  • Medical Devices
  • Portable and Battery-Powered Devices
  • Data Storage Systems

The ADM1185ARMZ comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications, ensuring that it can be integrated into a wide variety of designs without adding significant bulk. This product from Analog Devices Inc. is designed to meet the stringent requirements of high-performance electronics, providing peace of mind with its robust monitoring capabilities and contributing to the overall reliability and longevity of the system it serves.

By integrating the ADM1185ARMZ into your design, you can achieve a higher level of system stability and protection, ensuring that your electronic products operate within their intended voltage parameters and deliver consistent performance over time.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5355 $60.1035
40+ $2.9002 $116.0080
62+ $2.8101 $174.2262
85+ $2.7189 $231.1065
110+ $2.6288 $289.1680
147+ $2.3574 $346.5378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess