EN
  • EN
  • DE

AD8426ACPZ-WP

Part No AD8426ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Supply Range, Rail-to-Rail | IC INST AMP 2 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.6V/μs
-3db Bandwidth 1MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Supply Current 350μA
Current - Output / Channel 13mA
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number AD8426
Manufacturer Pack Quantity 64
MSL Level 3 (168 Hours)
Win Source Part Number 1138568-AD8426ACPZ-WP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8426ACPZ-WP CAD Model

Description

AD8426ACPZ-WP: High-Performance Instrumentation Amplifier

The AD8426ACPZ-WP is a robust, high-precision instrumentation amplifier designed by Analog Devices Inc. to cater to a wide range of applications requiring accurate and stable signal amplification. With its impressive features and specifications, this amplifier is an excellent choice for professionals in the fields of medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Low Offset Voltage: The AD8426ACPZ-WP boasts a low offset voltage, ensuring that signal integrity is maintained and that the accuracy of the measurement is not compromised by amplifier-induced errors.
  • Wide Supply Range: It operates across a wide supply range, making it versatile for various power environments and capable of fitting seamlessly into both battery-powered and line-powered systems.
  • High Common-Mode Rejection Ratio (CMRR): With its high CMRR, the amplifier effectively minimizes the influence of unwanted common-mode signals, such as noise and interference, which is crucial for maintaining signal fidelity in complex electrical environments.
  • Adjustable Gain: The gain of the AD8426ACPZ-WP can be easily adjusted by changing the value of a single external resistor, which provides flexibility and precision in amplification requirements.
  • Waterproof Packaging: The WP (Waterproof) designation in the part number indicates that this device is offered in a package suitable for harsh environments, providing additional reliability and longevity.

Applications

  • Medical devices such as ECG and EEG monitors
  • Industrial process control systems
  • Precision data acquisition
  • Strain gauges and transducer interfaces
  • Portable instrumentation

Product Specifications

The AD8426ACPZ-WP is enclosed in a compact LFCSP (Lead Frame Chip Scale Package) that ensures minimal footprint on the circuit board. It is characterized by a temperature range suitable for various climates and operating conditions. The device's performance is optimized for differential signal amplification, and it is designed to work with minimal external components, simplifying circuit design and reducing system cost.

For engineers and designers looking for a reliable and high-performance solution for signal conditioning, the AD8426ACPZ-WP from Analog Devices Inc. stands out as a top-tier option that combines precision, flexibility, and durability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess