EN
  • EN
  • DE

ADM1169ACPZ

Part No ADM1169ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller Power Supply Monitor, Sequencer 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Series Super Sequencer®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADM1169
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910466-ADM1169ACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1169ACPZ CAD Model

Description

ADM1169ACPZ - Super Sequencer with Margining Control and EEPROM

The ADM1169ACPZ is a sophisticated power supply sequencing and monitoring solution from Analog Devices Inc., designed to offer precise control over multiple power rails in complex systems. This high-performance component is particularly suited for applications requiring stringent power-up and power-down sequence coordination, such as servers, communications equipment, and industrial systems.

Key Features:

  • Advanced Sequencing: The ADM1169ACPZ allows for programmable sequencing of up to 10 voltage rails, ensuring that your system's power-up and power-down sequences are executed in the correct order for optimal performance and reliability.
  • Voltage Monitoring: This device includes high-accuracy voltage monitoring capabilities, which enable the detection of overvoltage and undervoltage conditions, protecting sensitive components from damage due to power supply anomalies.
  • Margining Control: With its integrated margining control, the ADM1169ACPZ can adjust the output voltage of DC-to-DC converters, thereby allowing for system testing under various voltage conditions without the need for external hardware.
  • EEPROM Storage: The onboard EEPROM provides storage for device configuration, fault logging, and user-defined data, ensuring that crucial information is preserved and accessible even after power cycles.
  • Flexible Communication: Featuring an I²C-compatible interface, the ADM1169ACPZ offers a convenient communication channel for system monitoring, control, and firmware updates.
  • Compact Package: Housed in a compact 40-lead LFCSP package, this device conserves valuable board space while delivering robust functionality.

Applications:

  • Server and Storage Systems
  • Networking Equipment
  • Industrial and Process Control Systems
  • Telecommunications Infrastructure

The ADM1169ACPZ from Analog Devices Inc. is an indispensable component for managing complex power systems with precision and reliability. Its comprehensive feature set ensures that your system operates within safe voltage levels and adheres to precise power sequencing protocols, contributing to the overall stability and longevity of your electronic equipment.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3400 $61.3600
10+ $12.5867 $125.8670
15+ $12.1935 $182.9025
20+ $11.8001 $236.0020
26+ $11.4068 $296.5768
34+ $10.2268 $347.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess