EN
  • EN
  • DE

ADM1020AR-REEL

Part No ADM1020AR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description SYSTEM TEMPERATURE MONITOR / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Temperature Monitor
Sensor Type Internal and External
Accuracy ±1°C
Topology ADC
Output Type SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM1020
Standard Package 329 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557874-ADM1020AR-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1020AR-REEL CAD Model

Description

The ADM1020AR-REEL is a sophisticated temperature monitoring and fan control integrated circuit produced by Analog Devices Inc., a leader in high-performance semiconductors. This precision device is designed to interface directly with a microprocessor to provide comprehensive system temperature management for a variety of electronic applications.

Key Features

  • Accurate Temperature Monitoring: The ADM1020AR-REEL offers precise temperature measurements, ensuring reliable system operation by preventing overheating.
  • Programmable Fan Control: It provides programmable fan control settings, which allows users to optimize the balance between cooling performance and acoustic noise.
  • Two-Wire Interface: The device communicates over a simple two-wire serial interface, which is compatible with most microcontrollers, making it easy to integrate into existing designs.
  • Versatile Power Supply: It operates over a wide power supply range, accommodating various system designs without the need for additional voltage regulation.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM1020AR-REEL consumes minimal power, contributing to the overall energy efficiency of the system.

Applications

The ADM1020AR-REEL is well-suited for a range of applications that require reliable temperature monitoring and fan control, including:

  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems
  • Thermal Management Systems

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the ADM1020AR-REEL is no exception. The device is available in a robust surface-mount package that is suitable for high-volume production and is part of the REEL packaging series, which facilitates efficient handling and placement during the manufacturing process.

Technical Specifications

Parameter Value
Temperature Accuracy ±1°C
Supply Voltage 3.0V to 5.5V
Interface Type Two-Wire Serial
Operating Temperature -40°C to +125°C
Package Surface-Mount

For those seeking a reliable and efficient solution for temperature monitoring and fan control, the ADM1020AR-REEL from Analog Devices Inc. is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Multicomp
Insulating Kit
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Nuvoton Technology Corporation of America
Lowest to $9.7932
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess