EN
  • EN
  • DE

ADL5304ACPZ-R7

Part No ADL5304ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description High Speed, 200 dB Range
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Logarithmic Converter
Applications Fiber Optics
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP (5x5)
Win Source Part Number 1140522-ADL5304ACPZ-R7
Manufacturer Homepage www.analog.com
Family Name ADL5304
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin Philippines, Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5304ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5304ACPZ-R7 High-Performance Logarithmic Converter

The ADL5304ACPZ-R7 from Analog Devices Inc. is a sophisticated logarithmic converter that offers a high degree of precision and versatility for a wide range of applications. This advanced component is designed to measure optical power within fiber optic links, as well as to handle complex signal processing tasks in medical and scientific instrumentation, where accurate logarithmic conversions are essential.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5304ACPZ-R7 is engineered to provide a dynamic range of 60 dB, which allows it to accurately process signals from the sub-microwatt level up to tens of milliwatts. It operates over a wide bandwidth from DC to 200 MHz, making it suitable for both low-frequency and high-frequency applications. The device's high-speed response and wide dynamic range make it an ideal choice for optical power measurement, RF signal processing, and other applications requiring precise logarithmic signal conversion.

One of the key features of the ADL5304ACPZ-R7 is its temperature stability. The device maintains consistent performance across a temperature range of -40°C to +85°C, ensuring reliable operation in varying environmental conditions. This temperature resilience, combined with its low power consumption, makes the ADL5304ACPZ-R7 an energy-efficient solution for portable and battery-powered devices.

Installation and integration of the ADL5304ACPZ-R7 are simplified thanks to its user-friendly interface. The component offers a single-ended, voltage output that directly corresponds to the logarithm of the input current, which means that system designers can easily read and process the output with standard analog-to-digital converters (ADCs).

Moreover, the ADL5304ACPZ-R7 is RoHS compliant, adhering to the latest environmental standards and regulations. This commitment to environmental responsibility ensures that the product meets the requirements of eco-conscious manufacturers and consumers alike.

In summary, the Analog Devices Inc. ADL5304ACPZ-R7 is an integral component for those seeking precise logarithmic conversion with high dynamic range, excellent temperature stability, and ease of use. Whether it's for optical power measurement or complex signal processing, this device is designed to deliver top-notch performance in a variety of demanding applications.

You May Also Be Interested in

ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.9549 $103.9549
2+ $100.6016 $201.2032
3+ $97.2482 $291.7446
4+ $87.1880 $348.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess