EN
  • EN
  • DE

SKY13364-389LF

Part No SKY13364-389LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category RF/IF and RFID
Family RF Switches
Win Source Part Number 190340-SKY13364-389LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13364-389LF CAD Model

Description

The SKY13364-389LF is a high-performance, single-pole, double-throw (SPDT) switch designed for a wide range of wireless applications. It features low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end applications.

Applications

  • Cellular handsets (GSM, WCDMA, LTE)
  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • GPS receivers
  • Antenna tuning applications

Features

  • Low insertion loss
  • High isolation
  • High linearity
  • Positive voltage control
  • Small package size

Benefits

  • Improved signal strength and reduced power consumption with low insertion loss.
  • Minimized interference and enhanced system performance due to high isolation.
  • Reduced signal distortion and improved signal quality due to high linearity.
  • Simplified control and easy integration with positive voltage control.
  • Suitable for compact devices with small package size.

Additional Details

The SKY13364-389LF SPDT switch is commonly used in cellular handsets to switch between different frequency bands and antenna paths, supporting various wireless communication standards such as GSM, WCDMA, and LTE. The device's low insertion loss guarantees minimal signal attenuation during the switching process. The high isolation characteristic helps prevent unwanted signals from interfering with the desired signal, thereby improving overall performance. Furthermore, the high linearity minimizes signal distortion, maintaining the integrity of the signal. In WLAN and Bluetooth devices, the SKY13364-389LF can be used to switch between different antennas to optimize signal reception and transmission. GPS receivers also utilize this switch for similar antenna switching applications. Its small package size enables integration into compact portable devices. The positive voltage control scheme simplifies integration into various systems, making it a versatile choice for RF front-end designs. The robust design ensures reliable operation in various wireless environments.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,565+ $0.0901 $231.1065
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,570 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess