EN
  • EN
  • DE

ADIS16497-3BMLZ

Part No ADIS16497-3BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF TACTICAL GRADE IMU 8G 2000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Series iMEMS®
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name ADIS16497
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 9031.80.8085
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910436-ADIS16497-3BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16497-3BMLZ CAD Model

Description

ADIS16497-3BMLZ - Tactical Grade Ten Degrees of Freedom Inertial Sensor

The ADIS16497-3BMLZ is a high-performance, tactical grade inertial sensor from the renowned manufacturer Analog Devices Inc. This sensor combines industry-leading MEMS technology with state-of-the-art signal conditioning to deliver reliable and accurate motion tracking data, making it an ideal choice for demanding applications in defense, aerospace, and industrial sectors.

Key Features:

  • Triaxial Gyroscope and Accelerometer: The ADIS16497-3BMLZ features a triaxial digital gyroscope and accelerometer which provide precise angular rate and linear acceleration measurements, respectively.
  • Magnetometer and Pressure Sensor: Integrated into the device is a triaxial magnetometer and a barometric pressure sensor, extending its capabilities to provide complete ten degrees of freedom (DoF) motion sensing.
  • Factory Calibration: Each unit comes factory calibrated over a wide temperature range, ensuring high accuracy and performance for the end-user without the need for extensive field calibration.
  • High Data Rate: With a data rate of up to 2460 SPS (samples per second), the ADIS16497-3BMLZ is capable of capturing high-speed movements accurately.
  • Robust Design: Encased in a laser-welded, hermetic package, this sensor can withstand harsh environments and is resistant to moisture and other contaminants.
  • Easy Integration: The module features a standard SPI serial interface, simplifying integration with a wide range of microcontrollers and embedded systems.

Applications:

The robustness and precision of the ADIS16497-3BMLZ make it particularly well-suited for applications such as:

  • Navigation and control systems for unmanned vehicles
  • Stabilization and control of cameras and platforms
  • High-accuracy guidance and targeting systems
  • Smart munitions and precision agriculture
  • Industrial robotics and automation

With its comprehensive feature set and tactical grade performance, the ADIS16497-3BMLZ by Analog Devices Inc. represents a top-of-the-line solution for professionals seeking reliable inertial data under the most challenging conditions.

You May Also Be Interested in

STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $19.0076
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess