EN
  • EN
  • DE

ADG3304SRUZ-EP-RL7

Part No ADG3304SRUZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 4 Channel 50Mbps 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name ADG3304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG3304SRUZ-EP-RL7-ND, 505-ADG3304SRUZ-EP-RL7CT, 505-ADG3304SRUZ-EP-RL7TR, 505-ADG3304SRUZ-EP-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860012-ADG3304SRUZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian ADG3304SRUZ-EP-RL7 CAD Model

Description

ADG3304SRUZ-EP-RL7 - Analog Devices Inc.

The ADG3304SRUZ-EP-RL7 is a robust level translator component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of their enhanced product (EP) portfolio, which is tailored to meet the stringent requirements of high-reliability industries such as aerospace, defense, and other applications demanding assured performance and longevity.

Key Features:

  • Interface Flexibility: The ADG3304 is capable of bidirectional voltage-level translation between 1.15V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, enabling seamless communication between devices operating at different voltage levels.
  • High-Speed Operation: Designed for high-speed signal processing, this level translator can support data rates up to 50 Mbps, making it an excellent choice for high-speed data interfaces.
  • Low Power Consumption: With its low power consumption, the ADG3304SRUZ-EP-RL7 is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Enhanced Reliability: As part of the EP series, this device has been subjected to additional testing and manufacturing processes to ensure it meets the rigorous standards required for mission-critical applications.
  • Compact Packaging: The device comes in a small 16-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

The ADG3304SRUZ-EP-RL7 is versatile and can be used in a variety of applications, including:

  • Level translation for SDIO, SIM, and SD cards in mobile devices
  • Interface conversion between microprocessors/microcontrollers and peripherals with different voltage domains
  • General-purpose level translation for buses such as SPI, I2C, and UART
  • Automotive infotainment and telematics
  • Industrial and medical equipment requiring high reliability and extended temperature ranges

With its robust design and versatile functionality, the ADG3304SRUZ-EP-RL7 from Analog Devices Inc. is a reliable solution for systems requiring high-reliability level translation between different logic levels.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1024 $64.4096
8+ $13.2122 $105.6976
12+ $12.7994 $153.5928
17+ $12.3865 $210.5705
21+ $11.9736 $251.4456
28+ $10.7350 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess