EN
  • EN
  • DE

ADG3301BKSZ-REEL7

Part No ADG3301BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description TRANSLATOR SGL LL BIDIR SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.15V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package SC-70
Win Source Part Number 008813-ADG3301BKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3301BKSZ-REEL7 CAD Model

Description

The ADG3301BKSZ-REEL7 is a high-performance, low-voltage, single-channel level translator manufactured by Analog Devices Inc. This component is designed to provide seamless voltage-level translation between different logic levels, making it an essential part of modern mixed-voltage digital system designs. It is particularly suitable for applications where interfacing between different voltage domains is required, such as microcontrollers, data communication systems, and mixed-signal devices.

Key Features

  • Single Supply Operation: Operates from a single 1.15 V to 3.6 V supply, offering compatibility with lower voltage systems and contributing to power efficiency.
  • Bidirectional Translation: Enables bidirectional voltage level translation without the need for a direction control signal, simplifying design and reducing pin count.
  • High-Speed Operation: Supports fast signal propagation with minimal propagation delay, making it ideal for high-speed applications.
  • Low Power Consumption: Exhibits minimal power consumption in operation, which helps in extending battery life in portable devices.
  • Flow-Through Design: The flow-through pinout facilitates printed circuit board layout and reduces signal distortion.

Applications

  • Level Translation for SPI, I2C, UART, and other digital interfaces
  • Mobile Devices and Portable Electronics
  • Data Communication Systems
  • Mixed-Signal Boards with Multiple Voltage Domains

Product Specifications

The ADG3301BKSZ-REEL7 comes in a compact SC70 package and is supplied on a 7-inch reel, optimized for automated manufacturing processes. The device features an operational temperature range of -40°C to +85°C, making it reliable in varied environmental conditions. With ESD protection integrated into the design, the ADG3301BKSZ-REEL7 ensures robustness and longevity in demanding applications.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADG3301BKSZ-REEL7 is produced with the highest standards and has undergone rigorous testing to ensure performance and durability. For engineers and designers seeking a reliable level translator, this product offers a trusted solution backed by Analog Devices' expertise in the field of mixed-signal processing.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2901 $52.6416
38+ $2.6996 $102.5848
58+ $2.6152 $151.6816
80+ $2.5308 $202.4640
103+ $2.4465 $251.9895
137+ $2.1934 $300.4958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess