EN
  • EN
  • DE

ADG3232GC6T2LF

Part No ADG3232GC6T2LF
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer Analog Devices Inc.
Win Source Part Number 172776-ADG3232GC6T2LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3232GC6T2LF CAD Model

Description

Product Overview: ADG3232GC6T2LF from Analog Devices Inc.

The ADG3232GC6T2LF is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) switch from the renowned manufacturer Analog Devices Inc. Designed for precision applications, this switch is ideal for signal routing in various electronic systems. Its compact and efficient design makes it a perfect fit for space-constrained applications while delivering reliable performance.

Key Features:

  • Voltage Range: The device operates on a single 1.65 V to 2.75 V supply, making it suitable for portable and battery-powered devices.
  • Low On-Resistance: It offers low on-resistance (typically 0.5 ohms), which minimizes signal distortion and ensures high signal integrity.
  • High Bandwidth: The ADG3232GC6T2LF boasts a high bandwidth, enabling fast signal transmission without significant delay.
  • ESD Protection: Enhanced ESD (Electrostatic Discharge) protection is built-in to safeguard the device against static damage during handling and operation.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials and processes, adhering to the RoHS directive for hazardous substance control.

Applications:

The ADG3232GC6T2LF is versatile and can be used in a wide array of applications. Some of its typical applications include:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable and Battery-Powered Devices
  • Sample-and-Hold Circuits

Package and Quality:

The device is offered in a compact 10-lead MSOP (Mini Small Outline Package) that is designed for optimal space-saving on PCBs. Analog Devices Inc. is known for its commitment to high-quality standards, and the ADG3232GC6T2LF is no exception. It undergoes rigorous testing to ensure performance and reliability.

Whether you're designing sophisticated audio equipment, intricate communication devices, or any system requiring efficient signal routing, the ADG3232GC6T2LF presents a robust solution that combines performance with durability. Invest in this Analog Devices Inc. switch to ensure your products operate at their highest potential.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess