EN
  • EN
  • DE

ADF7012BRUZ-RL7

Part No ADF7012BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description IC XMITTER ASK/FSK/GFSK 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 75MHz to 1GHz
Applications Data Transfer, RKE, Remote Control/Security Systems
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 179.2 kbps
Power - Output -16dBm to 14dBm
Current - Transmitting 35mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 110328-ADF7012BRUZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7012BRUZ-RL7 CAD Model

Description

Analog Devices Inc. ADF7012BRUZ-RL7: High-Performance RF Transmitter IC

The ADF7012BRUZ-RL7 is a cutting-edge RF transmitter integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile IC is part of their comprehensive portfolio of radio frequency (RF) solutions and is tailored for a wide range of applications, including data links, wireless meter reading, industrial monitoring and control, and numerous other wireless communication systems.

Key Features

  • Frequency Range: The ADF7012BRUZ-RL7 operates in the ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands, supporting a wide frequency range from 75 MHz to 1 GHz, making it highly adaptable for various global RF standards.
  • Modulation: It supports multiple modulation schemes including 2-FSK, 3-FSK, 4-FSK, OOK, and GFSK, allowing for flexibility in designing communication protocols.
  • High Integration: This device integrates a voltage-controlled oscillator (VCO), fractional-N PLL synthesizer, frequency divider, PA driver, and multiplexer into a single chip, significantly reducing the external component count and system complexity.
  • Programmable Output Power: The output power is programmable in 3 dB steps up to +13 dBm, enabling users to optimize the power consumption and range for their specific application.
  • Low Power Consumption: Designed for battery-powered applications, it offers a low current consumption, contributing to the extended life of the devices it powers.
  • Package: The ADF7012BRUZ-RL7 comes in a compact 24-lead TSSOP package, suitable for space-constrained applications.

Applications

The ADF7012BRUZ-RL7 is ideal for a variety of wireless communication applications that require reliable data transmission over short and medium distances. Its programmable features and high level of integration make it perfect for:

  • Wireless Automatic Meter Reading (AMR)
  • Wireless Alarm and Security Systems
  • Industrial Monitoring and Control
  • Home and Building Automation
  • Remote Keyless Entry Systems
  • Wireless Sensor Networks

With its robust design and flexible functionality, the ADF7012BRUZ-RL7 from Analog Devices Inc. stands out as a premier choice for developers looking to incorporate high-performance RF transmission capabilities into their systems.

You May Also Be Interested in

Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Infineon Technologies
TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Need more? Email Us
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us
Melexis Technologies NV
IC XMITTER 868/915MHZ FSK 8SOIC
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess