EN
  • EN
  • DE

ADCMP600BKSZ-RL

Part No ADCMP600BKSZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose CMOS, TTL SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 2.5V
Current - Input Bias (Max) 5µA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Base Product Number ADCMP600
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910264-ADCMP600BKSZ-RL
Ultra Librarian 3D Model Ultra Librarian ADCMP600BKSZ-RL CAD Model

Description

Analog Devices ADCMP600BKSZ-RL: High-Speed Comparator

The ADCMP600BKSZ-RL is a precision high-speed comparator from Analog Devices Inc., designed to deliver fast and reliable performance for a wide range of applications. This comparator is an ideal choice for systems that require precise voltage monitoring, pulse and waveform generation, zero-crossing detection, or high-speed switching.

With its fast propagation delay and low jitter, the ADCMP600BKSZ-RL ensures that digital decision-making is both accurate and timely. This makes it suitable for critical applications such as data communication, A/D converters, and system monitoring in industrial, medical, and consumer electronics sectors.

Key Features:

  • Fast Propagation Delay: The device boasts an impressive propagation delay, typically 2.5 ns, which facilitates high-speed operations and quick response times.
  • Low Input Offset Voltage: The low input offset voltage minimizes error and enhances the accuracy of the comparator, making it reliable for precision applications.
  • Low Power Consumption: It operates with a low power supply, ranging from 2.7 V to 5.5 V, which is ideal for power-sensitive designs.
  • PECL and CMOS/TTL Compatible Outputs: The ADCMP600BKSZ-RL offers flexible output options, making it easy to interface with a variety of digital systems.
  • Latch Function: A latch function is included, allowing the output state to be held until the system is ready to process the information, adding to its versatility.

Package and Quality:

The device comes in a compact 6-lead SC-70 package, which is suitable for space-constrained applications. The ADCMP600BKSZ-RL is also available in reel packaging (RL suffix), facilitating efficient handling and manufacturing processes for high-volume production.

Analog Devices Inc. is renowned for its commitment to quality, and the ADCMP600BKSZ-RL is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency across various environmental conditions.

Applications:

  • High-speed signal processing
  • Window comparators
  • Clock and data restoration
  • Line receivers
  • Voltage level translation

In summary, the ADCMP600BKSZ-RL from Analog Devices Inc. is a versatile and efficient solution for systems requiring high-speed and accurate voltage comparison. Its robust feature set and reliable performance make it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess