EN
  • EN
  • DE

MAX16076ATP/V+T

Part No MAX16076ATP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX16076
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701727-MAX16076ATP/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16076ATP/V+T CAD Model

Description

Maxim Integrated's MAX16076ATP/V+T: A Robust Power-Supply Monitor and Sequencer

The MAX16076ATP/V+T from Maxim Integrated is a highly integrated solution designed to monitor power-supply voltages and sequence multiple power supplies in complex systems. This advanced device is ideal for managing power in a variety of applications, including network and telecommunications equipment, servers, and storage systems where reliable power sequencing is critical for proper operation.

This compact power-supply monitor and sequencer is housed in a small, 20-pin TQFN package, offering a space-saving footprint for densely packed PCBs. It operates over a wide temperature range, ensuring performance in harsh environments, which is signified by the 'T' in its product name, indicating its temperature grade.

The MAX16076ATP/V+T provides several key features that ensure the stability and reliability of your power system:

  • Voltage Monitoring: The device can monitor up to four system voltages, providing real-time alerts if any voltage falls out of the predefined safe operating range. This helps to prevent damage to sensitive electronic components caused by under-voltage or over-voltage conditions.
  • Adjustable Sequencing: Users can configure the power-up and power-down sequence of the connected power supplies, ensuring that voltage rails are brought up and down in the correct order to prevent system malfunctions or damage.
  • Manual Reset: A manual reset input allows for a system reset to be triggered by an external signal, providing a means to recover from fault conditions or to initiate a system restart.
  • Watchdog Timer: An integrated watchdog timer can be used to monitor the health of a connected microprocessor or microcontroller, initiating a system reset if the watchdog is not periodically refreshed, thus ensuring system integrity.
  • Nonvolatile Fault Memory: The MAX16076ATP/V+T records fault conditions in nonvolatile memory, allowing system designers to analyze the cause of any power-related issues after the fact.

Overall, the MAX16076ATP/V+T is a sophisticated, reliable solution for managing multiple power supplies in critical systems. Its comprehensive feature set and compact design make it an excellent choice for ensuring the smooth operation and robustness of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9439 $58.3170
75+ $1.5951 $119.6325
115+ $1.5454 $177.7210
155+ $1.4957 $231.8335
200+ $1.4461 $289.2200
270+ $1.2959 $349.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess