EN
  • EN
  • DE

ADCMP380-EVALZ

Part No ADCMP380-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADCMP380  /  ADCMP380 Comparator, Single Linear Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Linear
Function Comparator, Single
Utilized IC / Part ADCMP380
Supplied Contents Board(s)
Base Product Number ADCMP380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-ADCMP380-EVALZ
Standard Package 1
Win Source Part Number 976572-ADCMP380-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADCMP380-EVALZ CAD Model

Description

The ADCMP380-EVALZ is a high-quality evaluation board designed for the precise assessment of the ADCMP380 family of voltage threshold detectors from Analog Devices Inc. This evaluation platform is specifically tailored for engineers and developers who require a reliable method to test and validate the performance of the ADCMP380 series in their applications.

Key Features

  • Dual Voltage Monitoring: The ADCMP380-EVALZ supports monitoring of two voltage thresholds, providing versatility in applications that require simultaneous tracking of different voltage levels.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their specific requirements, enabling a wide range of detection possibilities.
  • Push-Pull Outputs: The evaluation board includes push-pull outputs that deliver fast response times and robust signal integrity for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADCMP380-EVALZ is suitable for battery-powered and portable devices where power conservation is crucial.

Applications

The ADCMP380-EVALZ is ideal for a variety of applications, including:

  • Power supply monitoring
  • Battery management systems
  • System voltage level detection
  • Windowed voltage detectors

Easy to Use

With its user-friendly interface, the ADCMP380-EVALZ evaluation board is incredibly easy to set up and operate. It comes equipped with all necessary connectors and can be interfaced with external equipment without the need for complex configurations. This plug-and-play approach ensures that users can focus on testing and development without worrying about setup difficulties.

Support and Documentation

Analog Devices Inc. provides comprehensive support and extensive documentation for the ADCMP380-EVALZ, including detailed datasheets, user guides, and application notes. This wealth of resources ensures that users can maximize the board's capabilities and streamline their development process.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess