EN
  • EN
  • DE

ADCMP354YKSZ

Part No ADCMP354YKSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816674-ADCMP354YKSZ
Ultra Librarian 3D Model Ultra Librarian ADCMP354YKSZ CAD Model

Description

Analog Devices ADCMP354YKSZ Comparator IC

The ADCMP354YKSZ from Analog Devices Inc. is a high-performance, low-power comparator that offers a perfect blend of speed, precision, and power efficiency. Designed for a wide range of applications, from industrial to automotive systems, this comparator is housed in a compact SC-70 package, making it ideal for space-constrained designs.

With a fast propagation delay of typically 4.5 μs, the ADCMP354YKSZ ensures quick response times, which is essential for high-speed signal processing applications. The device operates over a wide supply voltage range from 1.7V to 5.5V, allowing for flexible integration into various circuit designs without the need for additional voltage level shifting components.

One of the key features of the ADCMP354YKSZ is its low power consumption. With a quiescent current of typically 1 μA, it is suitable for battery-powered and portable applications where power efficiency is crucial. This low power characteristic extends the battery life of the end product, making it an excellent choice for energy-sensitive projects.

The comparator's open-drain output structure enables the ADCMP354YKSZ to be used in wired-OR configurations and makes it compatible with a variety of logic levels. This versatility is further enhanced by the device's ability to operate over a broad temperature range of -40°C to +125°C, ensuring reliability and performance even in extreme conditions.

Moreover, the ADCMP354YKSZ features built-in hysteresis, which improves noise immunity and prevents false triggering in noisy environments. This makes it particularly useful in applications where signal integrity is paramount, such as data converters, clock generation circuits, and window comparators.

In summary, the ADCMP354YKSZ comparator from Analog Devices Inc. is a highly adaptable and efficient solution for systems requiring fast, accurate, and low-power comparison functions. Whether it's for industrial automation, automotive electronics, portable devices, or any application where space and power are at a premium, this comparator is engineered to deliver top-notch performance.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess