EN
  • EN
  • DE

ADATE302-02BBCZ

Part No ADATE302-02BBCZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 500 MHz Dual Integrated DCL with Differential Drive/Receive, Level Setting DACs, and Per Pin PMU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type DCL
Applications Automatic Test Equipment
Mounting SMD
Package 84-TFBGA, CSPBGA
Manufacturer Package 84-CSPBGA (9x9)
Win Source Part Number 1139528-ADATE302-02BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADATE302-02
Introduction Date June 01, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADATE302-02BBCZ CAD Model

Description

ADATE302-02BBCZ Product Image

The ADATE302-02BBCZ from Analog Devices Inc. is a state-of-the-art multichannel converter designed for applications requiring high precision and versatility. This advanced converter is a perfect solution for a wide range of industries, including telecommunications, medical instrumentation, and industrial control systems.

Key Features:

  • High Precision: The ADATE302-02BBCZ offers exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Multiple Channels: With multiple input and output channels, this converter can handle several data streams simultaneously, making it ideal for complex systems.
  • Flexible Configuration: Users can easily configure the device to meet the specific needs of their application, thanks to its flexible interface options.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADATE302-02BBCZ operates with minimal power, reducing the overall system power requirements.
  • Durable Construction: Built to last, this converter is manufactured using high-quality materials, ensuring longevity and consistent performance.

Applications:

  • Telecommunications Systems
  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment

Technical Specifications:

Parameter Value Resolution High Channels Multiple Interface Flexible Power Consumption Low Material High-Quality

The ADATE302-02BBCZ is an exemplary product from Analog Devices Inc., a company renowned for its innovative and reliable solutions. This multichannel converter is no exception, providing the performance and flexibility needed for today's demanding applications. For more information, datasheets, and ordering options, please visit the Analog Devices Inc. website or contact their sales team directly.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess