EN
  • EN
  • DE

ADA4941-1YRZ

Part No ADA4941-1YRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC DIFF ADC DVR 18BIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077402-ADA4941-1YRZ
Family Name ADA4941-1
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4941-1YRZ CAD Model

Description

Analog Devices ADA4941-1YRZ Differential Amplifier

The ADA4941-1YRZ from Analog Devices Inc. is a high-performance differential amplifier that has been designed to cater to a wide array of applications, including ADC driving and signal conditioning in data acquisition systems. This precision amplifier is well-suited for industries where accurate signal conversion from single-ended to differential format is critical, such as in medical instrumentation, industrial process controls, and high-speed data systems.

With its low distortion and high-speed characteristics, the ADA4941-1YRZ ensures that signals are amplified with minimal noise, making it an ideal choice for precision applications. The device operates within a supply voltage range of 3.1 V to 5.25 V, which allows for flexibility in various system designs. Additionally, its low power consumption makes it suitable for portable and battery-powered equipment, where efficiency is paramount.

The ADA4941-1YRZ features a fixed gain of 1, which simplifies the design process by eliminating the need for external gain-setting components. This not only saves board space but also reduces the complexity of the circuit. The device comes in a compact 10-lead MSOP (Mini Small Outline Package) that is conducive to space-constrained applications.

Furthermore, the amplifier boasts excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring that the output signal is less affected by noise and variations in the power supply. This results in a more stable and reliable performance in harsh electrical environments.

Key specifications of the ADA4941-1YRZ include:

  • Low noise and distortion
  • High-speed operation
  • Fixed gain of 1
  • Excellent CMRR and PSRR
  • Low power consumption
  • Operates from 3.1 V to 5.25 V supply voltage
  • Compact 10-lead MSOP package

Overall, the ADA4941-1YRZ is a robust and reliable solution for engineers looking to improve signal integrity in their systems. With Analog Devices Inc.'s reputation for quality and performance, this differential amplifier is a trustworthy component for your precision signal processing needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5591 $52.9137
15+ $7.0807 $106.2105
22+ $6.8415 $150.5130
32+ $6.3631 $203.6192
41+ $6.1239 $251.0799
51+ $5.8847 $300.1197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,011 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess