EN
  • EN
  • DE

ADA4805-2ACPZ-R7

Part No ADA4805-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10LFCSP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 250V/µs
-3db Bandwidth 120 MHz
Current - Input Bias 550 nA
Voltage - Input Offset 13 µV
Current - Supply 570µA (x2 Channels)
Current - Output / Channel 73 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADA4805
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-ADA4805-2ACPZ-R7CT,ADA4805-2ACPZ-R7DKR,ADA4805-2ACPZ-R7CT,ADA4805-2ACPZ-R7TR
Standard Package 1,500
Win Source Part Number 1189001-ADA4805-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4805-2ACPZ-R7 CAD Model

Description

Product Overview: ADA4805-2ACPZ-R7

The ADA4805-2ACPZ-R7 is a high-performance, dual-channel, low-power voltage feedback amplifier from Analog Devices Inc., designed to meet the demanding requirements of modern precision applications. This amplifier is part of the ADA4805-x family, which is known for its exceptional speed-to-power ratio, making it an ideal choice for battery-powered devices and energy-efficient systems.

Key Features

  • Low Power Consumption: The ADA4805-2ACPZ-R7 is optimized for low-power operations, drawing minimal quiescent current. This feature extends the battery life of portable devices and reduces power consumption in always-on applications.
  • High Speed: Despite its low-power nature, this amplifier offers a fast settling time and high-speed performance, allowing for quick and accurate signal processing in time-sensitive applications.
  • Low Distortion: With its low harmonic distortion and noise levels, the ADA4805-2ACPZ-R7 ensures signal fidelity, making it suitable for high-end audio, instrumentation, and precision measurement systems.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides increased dynamic range and maximizes the signal amplitude when operating from low supply voltages.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Advanced Packaging: The ADA4805-2ACPZ-R7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes the PCB footprint and is suitable for space-constrained applications.

Applications

The versatility of the ADA4805-2ACPZ-R7 makes it an excellent choice for a broad spectrum of applications, including:

  • Portable and battery-powered equipment
  • ADC (Analog-to-Digital Converter) drivers
  • Active filters
  • Signal conditioning circuits
  • Medical devices
  • Audio and video processing
  • Data acquisition systems

With its combination of low power, high speed, and precision, the ADA4805-2ACPZ-R7 from Analog Devices Inc. represents a leading-edge solution for designers seeking to optimize performance while managing power budgets in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4402 $50.6412
15+ $6.9253 $103.8795
23+ $6.7089 $154.3047
31+ $6.4925 $201.2675
40+ $6.2761 $251.0440
54+ $5.6268 $303.8472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess