EN
  • EN
  • DE

TC4518BF(EL)

Part No TC4518BF(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356575-TC4518BF(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4518BF(EL) CAD Model

Description

The TC4518BF(EL) is a CMOS Dual BCD Up Counter manufactured by Toshiba Semiconductor and Storage. This integrated circuit contains two independent BCD (Binary Coded Decimal) up counters in a single package. Each counter increments its output count on the rising edge of the clock input. The counters are typically used in applications requiring digital counting and display, such as frequency counters, timers, and digital clocks.

Applications

  • Frequency Counters: Counting the frequency of an input signal.
  • Timers: Measuring elapsed time intervals.
  • Digital Clocks: Keeping track of time in digital clock systems.
  • Event Counters: Counting the number of occurrences of a specific event.
  • Industrial Control: Used in various industrial control systems for counting and timing operations.

Features

  • Dual BCD Up Counters: Contains two independent BCD up counters.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates from 3V to 18V typically.
  • Synchronous Counting: Counters increment synchronously with the clock input.
  • Reset Input: Allows for resetting the counter to zero.

Benefits

  • Reduced Component Count: Simplifies circuit design by integrating two counters into a single IC.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Accurate Counting: Provides accurate counting of events or time intervals.
  • Versatile Application: Suitable for a wide range of counting and timing applications.
  • Reliable Operation: Provides consistent and reliable performance in various operating conditions.

Additional Details

The TC4518BF(EL) typically comes in a 16-pin SOP (Small Outline Package). Each counter has a clock input (CK), a reset input (RST), and four BCD outputs (QA, QB, QC, QD). The counter increments on the rising edge of the clock input. A high level on the reset input resets the counter to zero. The operating temperature range is typically -40°C to +85°C. The maximum clock frequency is dependent on the supply voltage and operating conditions. The output drive capability is sufficient to drive standard CMOS or TTL logic.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess