EN
  • EN
  • DE

TC3W03FU

Part No TC3W03FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CRYSTAL OSCILLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356270-TC3W03FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC3W03FU CAD Model

Description

The TC3W03FU is a low-voltage, triple buffer gate manufactured by Toshiba Semiconductor and Storage. This device is designed for use in a wide variety of digital electronic applications requiring signal buffering or signal amplification. It is particularly suitable for applications where space and power consumption are critical considerations.

Applications

  • Signal Buffering: Strengthens weak signals to drive high-capacitance loads in digital circuits.
  • Clock Distribution: Provides clean and stable clock signals to multiple devices in a system.
  • Logic Level Translation: Used to interface between different voltage levels in mixed-voltage systems.
  • Memory Interfacing: Buffers control signals for memory devices to ensure reliable data transfer.
  • General-Purpose Logic: Provides basic buffering functionality in various digital circuit designs.

Features

  • Triple Buffer: Contains three independent buffer gates in a single package, providing multiple buffering channels.
  • Low-Voltage Operation: Operates at a low voltage, typically ranging from 1.65V to 5.5V, making it compatible with modern digital circuits.
  • High-Speed Switching: Offers fast propagation delay for high-frequency applications.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • Small Package: Available in small surface-mount packages, such as US8, minimizing board space requirements.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically from -40°C to +85°C.

Benefits

  • Signal Integrity: Improves signal quality by buffering and driving signals effectively.
  • Space Efficiency: Reduces board space requirements with its compact package and multiple buffer gates.
  • Energy Efficiency: Minimizes power consumption, contributing to overall system efficiency.
  • High Performance: Delivers reliable performance in high-speed digital systems.
  • Wide Compatibility: Compatible with a broad range of digital logic families and voltage levels.
  • Cost-Effective: Provides a low-cost solution for multiple buffering needs.

Additional Details

The TC3W03FU typically comes in a RoHS-compliant package, ensuring environmental compliance. It is designed for surface-mount assembly, simplifying the manufacturing process. The device also incorporates ESD protection to prevent damage from electrostatic discharge, enhancing its robustness.

You May Also Be Interested in

Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,987 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess