EN
  • EN
  • DE

TA78DL12S

Part No TA78DL12S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354004-TA78DL12S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL12S CAD Model

Description

The TA78DL12S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 12V output voltage from a higher input voltage. This series of regulators are commonly used in various electronic applications where a consistent voltage supply is crucial for reliable operation.

Applications:

  • Microcontroller power supplies: Providing a stable 12V supply for microcontrollers and their associated circuitry.
  • Sensor circuits: Regulating the voltage supplied to sensors for accurate and consistent readings.
  • Relay driving: Providing regulated power for relays in automotive and industrial applications.
  • Industrial automation: Powering control circuits and sensors in industrial automation systems.
  • General purpose regulation: Providing a stable 12V supply for various electronic components and circuits.

Features:

  • Fixed output voltage: Provides a precise and stable 12V output.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Small package size: Typically available in a compact surface-mount package (SOT-89 or similar) for space-constrained applications.
  • High ripple rejection: Effectively filters out ripple voltage from the input supply, ensuring a clean output voltage.

Benefits:

  • Stable voltage supply: Ensures consistent operation of electronic circuits by providing a regulated 12V output.
  • Overload protection: Protects the regulator and the load from damage due to short circuits and overheating.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Compact size: Suitable for use in space-constrained applications.
  • Improved reliability: Reduces the risk of component failure due to voltage fluctuations or overloads.

Additional Details:

The TA78DL12S typically requires a minimum input voltage greater than 12V to maintain regulation; consult the datasheet. The dropout voltage is typically around 2V, but refer to the datasheet. It is important to consult the datasheet for specific operating conditions and thermal considerations. The device incorporates internal current limiting and thermal shutdown features to enhance reliability and prevent damage under fault conditions. The package style is important to consider for PCB layout and heat dissipation.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess