EN
  • EN
  • DE

AD9961BCPZ

Part No AD9961BCPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 10-/12-Bit, Low Power, Broadband MxFE | IC BROADBAND FRONT-END 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Broadband Front-End
Applications Medical
Mounting Style SMD
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number AD9961
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139370-AD9961BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9961BCPZ CAD Model

Description

Product Overview: AD9961BCPZ from Analog Devices Inc.

The AD9961BCPZ is a high-performance, mixed-signal front-end (MxFE) integrated circuit from Analog Devices Inc., designed to meet the rigorous demands of advanced communication systems. This versatile component is part of the renowned AD9961 family, known for its exceptional signal processing capabilities and integration of multiple functions into a single chip.

Key Features

  • Mixed-Signal Front-End (MxFE): The AD9961BCPZ combines digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) in one package, offering a complete front-end solution for communication systems.
  • Dual-Channel Operation: This device features dual DACs and dual ADCs, enabling simultaneous processing of I/Q signals which are essential for modern communication standards.
  • High-Speed Performance: With DAC sampling rates up to 170 MSPS and ADC sampling rates up to 105 MSPS, the AD9961BCPZ is capable of handling high-speed data conversion with precision.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9961BCPZ offers a low-power mode to reduce power consumption during periods of reduced activity, making it suitable for battery-powered applications.
  • Integrated Voltage Reference: The inclusion of an integrated voltage reference simplifies the design process by reducing the number of external components required.
  • Configurable: The device can be configured through a serial port interface, allowing for easy setup and adjustments to meet specific application requirements.

Applications

The AD9961BCPZ is ideal for a broad range of applications that require high-speed data conversion and signal processing, such as:

  • Wireless and wired broadband communication
  • Base stations for mobile communication
  • Instrumentation and control systems
  • Medical imaging equipment
  • Portable communication devices

Product Specifications

The AD9961BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed to be both space-saving and reliable. It operates over the industrial temperature range, ensuring performance in diverse environments. The device's high level of integration and performance makes it a go-to choice for designers looking to optimize their systems for both functionality and efficiency.

With its robust feature set and flexible application range, the AD9961BCPZ from Analog Devices Inc. stands out as a superior choice for designers aiming to enhance the performance of their communication systems.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.0648 $81.0648
2+ $66.5147 $133.0294
3+ $64.4362 $193.3086
4+ $62.3576 $249.4304
5+ $60.2790 $301.3950
6+ $54.0432 $324.2592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess