EN
  • EN
  • DE

AD9913BCPZ-REEL7

Part No AD9913BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 250MHZ 10BIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Direct Digital Synthesis IC 10 b 32 b Tuning 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name AD9913
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9913BCPZ-REEL7DKR, AD9913BCPZ-REEL7TR, AD9913BCPZ-REEL7-ND, AD9913BCPZ-REEL7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859852-AD9913BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9913BCPZ-REEL7 CAD Model

Description

The AD9913BCPZ-REEL7 is a state-of-the-art Direct Digital Synthesizer (DDS) from Analog Devices Inc., designed to deliver superior performance in signal generation applications. This high-precision component is part of the AD9913 series, renowned for its exceptional spectral purity and frequency agility.

Key Features

  • High Resolution: The device boasts a 10-bit DAC with a 250 MSPS update rate, ensuring high-resolution output signals with fine frequency tuning capabilities.
  • Programmable: Users can program the output waveform with ease, thanks to the flexible serial I/O interface that allows for convenient control over the device's functions.
  • Frequency Agility: Rapid frequency hopping is achievable due to the DDS's architecture, making it ideal for applications such as agile RF signal generation.
  • Low Power Consumption: Designed for energy efficiency, the AD9913BCPZ-REEL7 operates with a 1.8 V power supply, minimizing power draw for battery-powered or energy-conscious designs.

Applications

The AD9913BCPZ-REEL7 is suited for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Test and measurement equipment
  • Signal generators
  • Base stations
  • Medical imaging systems

Quality and Packaging

The product is available in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, ensuring adherence to the latest environmental standards. The "REEL7" in the product name indicates that this component is supplied in tape and reel packaging, which facilitates efficient assembly for high-volume production.

Technical Support and Availability

Analog Devices Inc. provides extensive technical support for the AD9913BCPZ-REEL7, including detailed datasheets, application notes, and reference designs to accelerate development time and ensure successful integration into your projects. Availability can be checked through authorized distributors or directly through Analog Devices' sales channels.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $20.1955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1955 $60.5865
6+ $18.9173 $113.5038
9+ $18.2782 $164.5038
12+ $17.0000 $204.0000
16+ $16.3610 $261.7760
20+ $15.7219 $314.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess