EN
  • EN
  • DE

AD9927BBCZRL

Part No AD9927BBCZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SGNL PROC 14BIT 128CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Current - Supply 27 mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 128-LFBGA, CSPBGA
Supplier Device Package 128-CSPBGA (9x9)
Base Product Number AD9927
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40565-AD9927BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD9927BBCZRL CAD Model

Description

Analog Devices Inc. AD9927BBCZRL: High-Performance CCD Signal Processor

The AD9927BBCZRL is a sophisticated charge-coupled device (CCD) signal processor designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This integrated circuit (IC) is specifically engineered to meet the challenging demands of advanced imaging applications such as digital still cameras, scientific instrumentation, and medical imaging systems.

The AD9927BBCZRL incorporates a plethora of features that make it a highly capable and versatile solution for CCD signal processing. At its core, the device includes a precision 14-bit analog-to-digital converter (ADC) that ensures high-fidelity image capture with excellent dynamic range. This ADC is complemented by a low-noise preamplifier, correlated double sampling (CDS), and a programmable gain amplifier (PGA) which work together to optimize the signal quality before digitization.

One of the standout features of the AD9927BBCZRL is its on-chip voltage reference and timing generator. These components simplify system design by reducing the number of external components required, thereby saving space and cost. Moreover, the device offers a flexible interface that is compatible with a variety of microprocessors, making it easy to integrate into existing systems.

The AD9927BBCZRL also boasts excellent power efficiency, a critical factor for battery-powered devices. Its power management capabilities allow for reduced power consumption during idle periods, which extends battery life and enhances the overall user experience.

For designers and engineers looking to develop high-end imaging solutions, the AD9927BBCZRL offers a reliable and high-quality option. With its robust feature set and performance specifications, this CCD signal processor from Analog Devices Inc. stands out as a premier choice for those who require the best in image processing technology.

Overall, the AD9927BBCZRL is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that pushes the boundaries of what's possible in electronic imaging. Its combination of performance, efficiency, and integration features make it a go-to component for anyone looking to create professional-grade imaging systems.

You May Also Be Interested in

Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess