EN
  • EN
  • DE

TVP5150PBSR

Part No TVP5150PBSR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC NTSC/PAL/SECAM DECODER 32TQFP / Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Video Decoder
Applications Cell Phones, PDA, Players
Voltage - Supply, Analog 1.8V
Voltage - Supply, Digital 1.8V, 3.3V
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number TVP5150
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901547-TVP5150PBSR
Ultra Librarian 3D Model Ultra Librarian TVP5150PBSR CAD Model

Description

The TVP5150PBSR from Texas Instruments is a highly integrated and advanced video decoder that is designed to handle the demanding requirements of both industrial and consumer video capture applications. This robust component is capable of converting analog composite video signals to digital YCbCr 4:2:2 component video data streams. Its compatibility with NTSC, PAL, and SECAM video formats makes it a versatile solution for global video applications.

Key Features:

  • Multi-Format Support: The TVP5150PBSR provides support for NTSC, PAL, and SECAM video formats, ensuring that it can be used in a wide range of geographic locations without compatibility issues.
  • Digital Output: It outputs 8-bit ITU-R BT.656 (YCbCr 4:2:2) video data which is suitable for interfacing with a variety of digital processors and applications.
  • Two Composite Video Inputs: It features two composite video inputs which allow for easy switching between different video sources.
  • Macrovision Detection: This video decoder is equipped with automatic Macrovision copy protection detection, which is crucial for ensuring compliance with content protection standards.
  • On-Chip Analog-to-Digital Conversion: The on-chip 9-bit analog-to-digital converters ensure high-quality video capture with minimal external components required.
  • Programmable Video Processing Controls: Users can fine-tune various video processing features such as brightness, contrast, saturation, hue control, and sharpness.

Applications:

The TVP5150PBSR is ideal for a variety of applications, including:

  • Security and surveillance systems
  • Video capture cards and devices
  • Personal video recorders
  • Automotive and in-vehicle video systems
  • Video conferencing equipment

Product Packaging:

This video decoder comes in a compact 32-pin TQFP package, which is designed for easy mounting on a wide range of PCB designs. The TVP5150PBSR's small form factor makes it an excellent choice for space-constrained applications.

Conclusion:

With its comprehensive feature set and support for multiple video formats, the TVP5150PBSR from Texas Instruments stands out as a reliable and efficient solution for digital video conversion. Its ease of integration and programmability make it a go-to choice for developers and engineers looking to create high-quality video systems.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Others
Need more? Email Us
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
NXP / Nexperia
Lowest to $10.9484
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0567 $54.3402
14+ $7.4312 $104.0368
21+ $7.1990 $151.1790
29+ $6.9667 $202.0343
38+ $6.7345 $255.9110
50+ $6.0378 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess