EN
  • EN
  • DE

TLV320AIC23IGQE

Part No TLV320AIC23IGQE
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STereo Audio CODEC, 8- to 96kHz, With Integrated Headphone Amplifier | IC AUDIO CODEC 32BIT SER 80BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.42V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Family Part Number TLV320AIC23
Manufacturer Pack Quantity 360
MSL Level 2A (4 Weeks)
Win Source Part Number 1270369-TLV320AIC23IGQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23IGQE CAD Model

Description

The TLV320AIC23IGQE is a versatile integrated circuit from Texas Instruments designed to handle the analog-to-digital and digital-to-analog conversion of audio signals. This high-performance stereo audio codec is ideal for a wide range of applications, from professional audio equipment to consumer electronics, offering an exceptional audio experience with its high-quality sound processing capabilities.

Key Features

  • High-Quality Audio: With 24-bit resolution and sampling rates up to 96 kHz, the TLV320AIC23IGQE ensures crystal-clear sound reproduction and recording, making it suitable for high-fidelity audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low voltage supply, making it an excellent choice for portable and battery-powered devices.
  • Flexible Interface Options: The device supports I2S, left-justified, and right-justified serial interfaces, providing versatility for integration with various microprocessors and DSPs.
  • Integrated Headphone Amplifier: The onboard headphone amplifier simplifies design and reduces component count, offering a direct drive to headphones without the need for additional external components.
  • Programmable Functions: With multiple programmable functions such as volume control, mute, and bass/treble enhancement, the TLV320AIC23IGQE allows for customized audio output tailored to specific user preferences or application requirements.

Applications

  • Portable Audio Players
  • Professional Audio Recording Equipment
  • Consumer Electronics
  • Automotive Audio Systems
  • Mobile Phones and Communication Devices

The TLV320AIC23IGQE is available in a compact 32-pin QFN package, making it an ideal solution for space-constrained applications. With its combination of high audio quality, low power consumption, and a rich set of features, the TLV320AIC23IGQE by Texas Instruments stands out as a superior choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8759 $55.1313
16+ $6.4622 $103.3952
24+ $6.2603 $150.2472
34+ $6.0584 $205.9856
43+ $5.8564 $251.8252
58+ $5.2506 $304.5348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess