EN
  • EN
  • DE

AD9911BCPZ

Part No AD9911BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 500 MSPS Direct Digital Synthesizer with 10-Bit DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution (Bits) 10 b
Master fclk 500MHz
Tuning Word Width (Bits) 32 b
Operating Supply Voltage 1.71 V ~ 1.96 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 1139352-AD9911BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9911
Introduction Date May 04, 2006
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9911BCPZ CAD Model

Description

The AD9911BCPZ is a state-of-the-art Direct Digital Synthesizer (DDS) chip offered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is designed to generate precise and stable waveforms, making it an ideal solution for a wide range of applications including communication systems, instrumentation, and radar.

Key Features:

  • High-Performance DDS: The AD9911BCPZ boasts a high-speed, 14-bit DAC with a maximum clock rate of 1 GSPS, enabling the generation of high-frequency signals with exceptional accuracy and spectral purity.
  • Programmable Output: Users can program the output waveform with great flexibility, choosing from sine, square, or triangular waveforms, as well as user-defined arbitrary waveforms.
  • Integrated Phase-Locked Loop (PLL): The onboard PLL allows for a wide range of output frequencies and simplifies the clocking scheme by enabling the use of a lower-frequency reference clock.
  • High Resolution: The device offers a 32-bit frequency tuning word, which provides fine frequency resolution and the ability to generate a wide range of frequencies with high precision.
  • Serial I/O Interface: The AD9911BCPZ features a serial I/O interface for convenient programming and control of the device, supporting both 3-wire and 2-wire serial communication protocols.
  • Compact Package: Housed in a compact 56-lead LFCSP (7mm x 7mm) package, the device is suitable for space-constrained applications.

Applications:

  • Wireless communication infrastructure
  • Test and measurement equipment
  • Signal generation and modulation
  • Phased array radar systems
  • Electronic warfare and defense systems

The AD9911BCPZ from Analog Devices Inc. is a versatile and high-performance DDS chip that meets the stringent requirements of modern electronic systems. Its advanced features and capabilities ensure it is well-suited to deliver superior performance in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.9570 $67.9570
2+ $55.7596 $111.5192
3+ $54.0172 $162.0516
4+ $52.2747 $209.0988
5+ $50.5322 $252.6610
7+ $45.3047 $317.1329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess