EN
  • EN
  • DE

AD9895KBCZ

Part No AD9895KBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC/GEN 64CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LFBGA, CSPBGA
Supplier Device Package 64-CSPBGA (9x9)
Base Product Number AD9895
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910100-AD9895KBCZ
Ultra Librarian 3D Model Ultra Librarian AD9895KBCZ CAD Model

Description

Product Overview: AD9895KBCZ from Analog Devices Inc.

The AD9895KBCZ is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision component is engineered to meet the rigorous demands of advanced electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High Precision: The AD9895KBCZ delivers exceptional accuracy and stability, making it ideal for sensitive applications that require precise signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, this IC ensures minimal power draw, extending the battery life of portable devices and reducing the thermal footprint in systems.
  • Advanced Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Built to withstand harsh conditions, the AD9895KBCZ operates reliably across a wide range of temperatures and environmental factors.
  • Flexible Applications: The versatility of the AD9895KBCZ makes it suitable for use in medical imaging, industrial instrumentation, communication systems, and many other high-performance applications.

Technical Specifications

Parameter Value
Package / Case CSPBGA
Mounting Type Surface Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Data Interface Specified by Manufacturer

The AD9895KBCZ is a testament to Analog Devices Inc.'s commitment to innovation and quality. With its blend of performance and efficiency, this product stands out as a top-tier component for designers and engineers looking to push the boundaries of what's possible in electronic design.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. datasheet for the AD9895KBCZ.

You May Also Be Interested in

Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9886 $85.9772
4+ $35.2727 $141.0908
6+ $34.1704 $205.0224
7+ $33.0681 $231.4767
10+ $31.9659 $319.6590
13+ $28.6590 $372.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess