EN
  • EN
  • DE

AD9883ABST-110

Part No AD9883ABST-110
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 110 MSPS/140 MSPS Analog Interface for Flat Panel Displays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139343-AD9883ABST-110
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9883ABST-110 CAD Model

Description

AD9883ABST-110 Image

The AD9883ABST-110 is a high-performance, mixed-signal front-end processor for digital display applications, produced by the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to interface directly with analog video signals and convert them into a digital format suitable for a variety of digital display devices such as LCD monitors, digital projectors, and advanced televisions.

Key Features:

  • High-Quality Display: With a maximum pixel clock rate of 110 MHz, the AD9883ABST-110 provides high-resolution video processing capabilities, ensuring crisp and clear images for the end-user.
  • Integrated PLL: The device features an on-chip phase-locked loop (PLL) that generates a pixel clock from the HSYNC signal, simplifying the design and reducing external component requirements.
  • Flexible Interface: It supports a wide variety of video inputs, including RGB and YPbPr video signals, making it versatile for use in different video systems.
  • Automatic Sync Processing: The AD9883ABST-110 is equipped with automatic sync processing, which can handle both composite and separate sync signals, providing ease of integration and reliable performance.
  • Programmable Functions: The device includes a serial I2C interface for programming of various functions, such as gain control, offset adjustment, and power management features.
  • Power Efficiency: Designed with power efficiency in mind, the AD9883ABST-110 features a low-power operation mode, contributing to the energy-saving requirements of modern electronic devices.

Applications:

  • Flat Panel Displays (FPDs)
  • Digital Projectors
  • High-Definition Televisions (HDTVs)
  • Professional Video Processing Equipment

The AD9883ABST-110 from Analog Devices Inc. is an ideal choice for manufacturers and designers looking for a reliable, high-quality analog-to-digital conversion solution for their digital display products. Its robust feature set and flexible interfacing options make it a versatile component that can enhance the performance and functionality of a wide range of video applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess