EN
  • EN
  • DE

AD9870AST

Part No AD9870AST
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC IF SUBSYSTEM GEN-PURP 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Series AD9870
Package Tube
Product Status Obsolete
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40493-AD9870AST
Ultra Librarian 3D Model Ultra Librarian AD9870AST CAD Model

Description

The AD9870AST is a high-performance, integrated mixed-signal processing component designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced product is an ideal solution for a wide range of applications that require analog-to-digital conversion, digital signal processing, and high-speed data acquisition.

Key Features

  • High-Speed Analog-to-Digital Conversion: The AD9870AST offers exceptional speed and accuracy for converting analog signals into digital data, making it suitable for high-frequency applications.
  • Digital Signal Processing Capabilities: With built-in DSP functionalities, this component can handle complex signal processing tasks, reducing the need for additional processing units.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9870AST operates with minimal power draw, making it ideal for portable and battery-powered devices.
  • Robust Interface Options: Featuring multiple interface options, this product provides flexibility for various system designs and easy integration into existing architectures.
  • Compact Form Factor: The small size of the AD9870AST allows for its use in space-constrained applications without sacrificing performance.

Applications

The versatility of the AD9870AST makes it a perfect choice for a multitude of applications, including but not limited to:

  • Telecommunications
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Aerospace and Defense Electronics
  • Industrial Automation

Technical Specifications

The AD9870AST is built to meet the rigorous demands of modern electronics with the following specifications:

Parameter Specification
Resolution High-Resolution ADC
Sampling Rate High-Speed Sampling
Power Supply Low-Voltage Operation
Interface Flexible Digital Interfaces
Package Compact Packaging

For detailed technical data and application support, visit the Analog Devices Inc. website or contact their customer service for assistance with the AD9870AST.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4192 $66.8384
5+ $27.4210 $137.1050
7+ $26.5641 $185.9487
9+ $25.7072 $231.3648
12+ $24.8503 $298.2036
16+ $22.2795 $356.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess