EN
  • EN
  • DE

AD9867BCPZ

Part No AD9867BCPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Broadband Front-End
Applications Power Line Networking
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9867
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717514-AD9867BCPZ
Family Name AD9867
Introduction Date October 06, 2006
ECCN 5A991.g
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9867BCPZ CAD Model

Description

The AD9867BCPZ is a high-performance, mixed-signal front-end (MxFE®) transceiver designed by Analog Devices Inc. This versatile integrated circuit is tailored for broadband communications systems and is an ideal solution for a wide range of applications, including wireless infrastructure, cable modems, and software-defined radios.

Key Features:

  • Integrated RF Front End: The AD9867BCPZ includes a high dynamic range ADC and DAC, offering excellent signal fidelity for complex modulation schemes.
  • Flexible Data Rates: This product supports a wide range of data rates, making it suitable for multi-standard base station designs.
  • Programmable Filters: On-chip programmable filters allow for customizable bandwidth control, accommodating various signal processing requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9867BCPZ operates with low power consumption, reducing the thermal footprint and enhancing system reliability.

Technical Specifications:

Parameter Value ADC Resolution 12 bits DAC Resolution 14 bits Operating Temperature -40°C to +85°C Package 64-LFCSP (9x9mm)

Applications:

  • Wireless Infrastructure (GSM, EDGE, W-CDMA, LTE)
  • Cable Modem Termination Systems
  • Software Defined Radios
  • Point-to-point communication systems

The AD9867BCPZ from Analog Devices Inc. is available in a compact, surface-mount package and is designed for easy integration into a variety of communication systems. With its robust feature set and adaptability, it stands out as a compelling solution for designers looking to enhance their broadband communication offerings.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2375 $51.1875
12+ $8.4000 $100.8000
19+ $8.1375 $154.6125
26+ $7.8750 $204.7500
33+ $7.6125 $251.2125
44+ $6.8250 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess