EN
  • EN
  • DE

AD9858BSVZ

Part No AD9858BSVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 10BIT 1GSPS 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 10 b
Master fclk 1GHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 077368-AD9858BSVZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9858BSVZ CAD Model

Description

Analog Devices Inc. AD9858BSVZ Integrated Circuit Description

The AD9858BSVZ is a high-performance, direct digital synthesizer (DDS) integrated circuit from Analog Devices Inc., designed to deliver superior spectral purity and frequency agility. This versatile component is ideal for applications requiring complex modulation and fine frequency resolution, such as wireless communication, radar systems, signal generation, and instrumentation.

Key Features

  • High Frequency Resolution: With a 1 GHz clock rate, the AD9858BSVZ can generate frequencies with extremely fine resolution, making it suitable for demanding applications where precision is key.
  • Integrated 10-bit DAC: The on-chip 10-bit digital-to-analog converter ensures smooth and high-quality analog signal output, reducing the need for external components and simplifying system design.
  • Programmable Modulation Capabilities: This device supports various modulation schemes, including amplitude, phase, and frequency modulation, offering designers flexibility to meet different system requirements.
  • Multiple Output Waveforms: Users can select from a variety of output waveforms, such as sine, square, or triangular waves, to match the specific needs of their application.

Applications

  • Wireless Communication Systems
  • Radar and Scanning Systems
  • Test and Measurement Equipment
  • Electronic Warfare
  • Network Synchronization

The AD9858BSVZ is housed in a compact surface-mount package, making it suitable for space-constrained applications while providing robust performance. Its advanced features, such as a fast settling time and low phase noise, contribute to system reliability and performance. The integrated PLL (Phase-Locked Loop) and high-speed comparator further enhance its capabilities, enabling it to produce a clean, stable output signal across a wide frequency range.

Engineers and designers can leverage the AD9858BSVZ's functionality to build high-performance systems that require dynamic frequency control and modulation. With Analog Devices' reputation for quality and performance, this DDS chip represents a reliable solution for advanced signal processing tasks.

For detailed specifications and application support, Analog Devices Inc. provides comprehensive technical documentation and design resources to assist with the integration of the AD9858BSVZ into various systems.

You May Also Be Interested in

Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $12.2646
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess