EN
  • EN
  • DE

AD9844AJST

Part No AD9844AJST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 12BIT 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9844A
Standard Package 34 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556626-AD9844AJST
Ultra Librarian 3D Model Ultra Librarian AD9844AJST CAD Model

Description

Analog Devices AD9844AJST Image Signal Processor

The AD9844AJST is a high-performance, single-chip analog front-end processor designed for digital imaging applications. Manufactured by Analog Devices Inc., this integrated circuit is optimized to work with advanced CCD (Charge Coupled Device) and CMOS sensors, making it a perfect choice for a wide range of imaging solutions including medical imaging, industrial inspection, and scientific instrumentation.

At the core of the AD9844AJST lies a precision 14-bit analog-to-digital converter (ADC) which ensures high-fidelity image capture by converting the analog signals from the image sensor into digital data with exceptional accuracy. The device also features a low-noise, programmable gain amplifier (PGA) which can be fine-tuned to match the requirements of the sensor and the application, thereby enhancing the dynamic range and sensitivity of the imaging system.

The AD9844AJST supports a flexible pixel input rate, making it compatible with a variety of image sensors and system clock frequencies. This versatility is complemented by the inclusion of an on-chip reference voltage generator and timing generator, simplifying the design and reducing the overall component count in the imaging system.

Additional features of the AD9844AJST include:

  • Correlated double sampling (CDS) which reduces sensor noise and enhances image quality.
  • A clamp and sample-and-hold circuit for black level calibration, crucial for maintaining consistent image quality.
  • Programmable linearity correction to compensate for sensor non-linearities.
  • Power-down and sleep modes for energy-efficient operation in battery-powered devices.

Designed for ease of integration, the AD9844AJST comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) that conserves board space and is compatible with standard surface-mount technology. The device operates over an industrial temperature range, ensuring reliability and performance even in challenging environmental conditions.

Whether it's for high-speed document scanners, digital still cameras, or advanced scientific imaging arrays, the AD9844AJST from Analog Devices Inc. offers a robust and flexible solution that stands out in the competitive field of image signal processing.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess