EN
  • EN
  • DE

BAP64-05W-TP

Part No BAP64-05W-TP
Manufacturer Micro Commercial Co
Catalog RF Diodes
Description DIODE RF PIN 175V 100MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 175V
Current - Max 100mA
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.35 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package SOT-323
Win Source Part Number 1022010-BAP64-05W-TP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BAP64-05W-TP CAD Model

Description

The Micro Commercial Co 422344 is a discrete semiconductor product that has a Win Source Part Number of 1022010-BAP64-05W-TP.

  • Win Source Part Number: 1022010-BAP64-05W-TP
  • Maximum Power Dissipation: 200mW
  • Package: SOT-323
  • Packaging: Reel - TR
  • Quantity per Package: 3k pcs
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.3269
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess