EN
  • EN
  • DE

AD8180ARZ

Part No AD8180ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 2X1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4 V to 6 V
-3db Bandwidth 930MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 140100-AD8180ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8180
Introduction Date November 13, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8180ARZ CAD Model

Description

Product Overview: AD8180ARZ by Analog Devices Inc.

The AD8180ARZ is a high-performance analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of analog technology. This component is designed to facilitate the efficient routing of analog signals in electronic systems, making it an ideal choice for a wide range of applications, including video processing, test equipment, and communication systems.

Key Features

  • High-Speed Switching: The AD8180ARZ boasts a fast switching speed, ensuring minimal signal delay and maintaining signal integrity even in applications requiring rapid signal changes.
  • Low Crosstalk: With exceptionally low crosstalk characteristics, this multiplexer ensures that signals are isolated from one another, reducing interference and preserving the quality of the transmitted signals.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD8180ARZ operates with a low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Wide Voltage Range: It supports a broad range of operating voltages, providing flexibility in various system designs and ensuring compatibility with other components within a circuit.
  • Single-Supply Operation: The device can be powered by a single supply voltage, simplifying the power supply design and reducing the overall component count.

Product Specifications

  • Package: The AD8180ARZ comes in a compact SOIC package, which is ideal for space-constrained applications.
  • Channels: It features a single 2:1 multiplexer configuration, allowing for the selection between two analog inputs.
  • Temperature Range: This multiplexer operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The AD8180ARZ is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Whether you're designing a sophisticated video processing unit or a complex communication device, the AD8180ARZ offers the performance and reliability necessary to achieve optimal functionality in your applications.

For engineers and designers looking for a versatile and dependable analog multiplexer, the AD8180ARZ is an excellent choice that combines functionality, efficiency, and ease of integration in one compact package.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,861 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess