EN
  • EN
  • DE

HRTXAH008

Part No HRTXAH008
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825088-HRTXAH008
Ultra Librarian 3D Model Ultra Librarian HRTXAH008 CAD Model

Description

The HRTXAH008 is a surface mount device (SMD) manufactured by Murata Electronics North America. Similar to the HRTXAH005, this part number suggests an RF component, likely a filter, balun, or antenna for wireless applications. Detailed specifications require further research.

Applications:

  • Wireless Communication Devices: Used in smartphones, tablets, and mobile devices for signal processing and conditioning.
  • Bluetooth Connectivity: Integrated in Bluetooth modules for impedance matching and noise filtering.
  • Wi-Fi Systems: Employed in Wi-Fi routers, access points, and devices to enhance signal quality and range.
  • IoT Solutions: Incorporated in Internet of Things (IoT) devices that use wireless communication, such as smart sensors and trackers.
  • Navigation Systems: Used in GPS and GNSS receivers to filter and amplify satellite signals.

Features:

  • Surface Mount Technology (SMT): Designed for automated and efficient PCB assembly.
  • Small Footprint: Allows for integration into devices where board space is limited.
  • High Performance RF Characteristics: Provides signal filtering or impedance matching as required for the application.
  • Minimal Signal Loss: Designed for low insertion loss to maximize signal strength.
  • Durable Construction: Offers reliable performance under various operating conditions.
  • Environmentally Compliant: Meets RoHS standards for reduced environmental impact.

Benefits:

  • Enhanced Signal Integrity: Improved filtering reduces interference and noise.
  • Optimal Impedance Matching: Ensures efficient power transfer and minimizes signal reflections.
  • Compact Design: Space-saving design simplifies integration into small devices.
  • Streamlined Assembly: SMT design facilitates easy and efficient manufacturing.
  • Consistent Operation: Reliable performance enhances overall system stability.

Additional Details:

To accurately determine the specific functionality, it is essential to consult the datasheet for HRTXAH008. Key parameters include the frequency range of operation, insertion loss, impedance, voltage standing wave ratio (VSWR), operating temperature range, and power handling capacity. This information will allow for appropriate component selection and optimal system design. Without the datasheet, assumptions about the part's functionality can only be made based on its likely category.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess