EN
  • EN
  • DE

AD9841AJST

Part No AD9841AJST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9841A
Standard Package 45 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556625-AD9841AJST
Ultra Librarian 3D Model Ultra Librarian AD9841AJST CAD Model

Description

Analog Devices Inc. AD9841AJST Overview

The AD9841AJST from Analog Devices Inc. is a high-performance mixed-signal front-end processor designed for digital imaging applications. It is a complete analog signal processing solution that integrates a high-speed 14-bit analog-to-digital converter (ADC) with on-chip signal processing functions, making it an ideal choice for advanced imaging systems that require superior image quality and fast data throughput.

Key Features of AD9841AJST

  • High-Speed ADC: The device boasts a 14-bit ADC with a sampling rate of up to 60 MSPS (mega-samples per second), ensuring high-fidelity conversion of analog inputs into digital data.
  • Integrated Signal Processing: The AD9841AJST includes a programmable digital signal processor (DSP) that provides flexible signal conditioning options such as gain control, filtering, and decimation, which can be customized to meet specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9841AJST operates with low power dissipation, making it suitable for portable and battery-powered devices.
  • Correlated Double Sampling (CDS): The on-chip CDS function helps reduce fixed pattern noise and improve dynamic range, which is critical for high-quality imaging.
  • Flexible Interface: The device features a versatile digital interface that supports a variety of output formats, allowing easy integration with DSPs, FPGAs, and microprocessors.
  • Compact Packaging: The AD9841AJST comes in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The AD9841AJST is suitable for a wide range of imaging applications, including:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-Speed Scanners
  • Digital Cameras
  • Video Surveillance Systems

With its combination of high-speed data acquisition, integrated signal processing, and low power consumption, the AD9841AJST from Analog Devices Inc. provides a robust and efficient solution for developers and engineers looking to enhance the performance of their digital imaging products.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5662 $57.8310
13+ $9.4906 $123.3778
19+ $9.1938 $174.6822
26+ $8.8970 $231.3220
34+ $8.6013 $292.4442
45+ $7.7108 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess