EN
  • EN
  • DE

AD9822JRRL

Part No AD9822JRRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 14-Bit CCD/CIS Signal Processor / AFE Video 1 ADC 14bit 5V 28-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172429-AD9822JRRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD9822
Introduction Date December 27, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9822JRRL CAD Model

Description

Product Overview: AD9822JRRL by Analog Devices Inc.

The AD9822JRRL is a high-performance image signal processing integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This IC is specifically tailored for advanced imaging applications, providing designers with a robust solution for a variety of systems requiring precise image acquisition and processing.

Key Features

  • High Precision: The AD9822JRRL features a 14-bit analog-to-digital converter (ADC) with a programmable gain amplifier (PGA), ensuring high-resolution image capture with excellent dynamic range.
  • Correlated Double Sampling (CDS): Incorporated CDS functionality significantly reduces sensor noise, which is essential for low-light imaging applications.
  • Programmable Timing Generator: A built-in timing generator allows for flexible control over image sensor timing, accommodating various sensor types and system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this IC operates with low power, making it suitable for portable and battery-powered devices.
  • Compact Form Factor: The AD9822JRRL comes in a compact package, enabling it to fit into space-constrained applications without sacrificing performance.

Applications

The versatility of the AD9822JRRL makes it an ideal choice for a wide range of imaging applications, including:

  • Digital still cameras
  • Medical imaging systems
  • Industrial inspection equipment
  • Scientific instrumentation

Technical Specifications

The AD9822JRRL operates over a broad temperature range and is designed to interface seamlessly with CCD and CMOS sensors. It provides a flexible digital interface, which can be configured to various industry-standard outputs, ensuring compatibility with a wide array of digital processors and microcontrollers.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9822JRRL is no exception. Each IC is rigorously tested to meet high standards of performance and reliability, ensuring that it meets the stringent requirements of professional-grade imaging systems.

In summary, the AD9822JRRL by Analog Devices Inc. is a sophisticated image signal processing solution that offers precision, efficiency, and flexibility. Its advanced features and reliable performance make it a top choice for designers and engineers looking to enhance their imaging systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess