EN
  • EN
  • DE

P5CC012XR/T1A1830J

Part No P5CC012XR/T1A1830J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XR/T1A1830J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346334-P5CC012XR/T1A1830J
Ultra Librarian 3D Model Ultra Librarian P5CC012XR/T1A1830J CAD Model

Description

The P5CC012XR/T1A1830J is a cutting-edge secure microcontroller product from NXP Semiconductors, a leader in the industry known for their innovative and reliable solutions. This product is designed to cater to the demanding requirements of secure embedded applications, particularly in the fields of mobile communications, banking, and identity verification.

Key Features

  • Advanced Security: The P5CC012XR/T1A1830J is equipped with robust security features to protect against physical and logical attacks. Its secure cryptographic engine supports a wide range of algorithms, including DES, 3DES, AES, RSA, and ECC, ensuring the integrity and confidentiality of sensitive data.
  • High-Performance Architecture: At the core of this microcontroller is a high-speed processor that delivers exceptional performance for complex computations and data processing tasks, making it ideal for smart card applications and secure modules.
  • Large Memory Capacity: With ample built-in memory, this microcontroller can store a significant amount of data and code, providing flexibility for developers to implement comprehensive applications without the need for external memory components.
  • Low Power Consumption: Designed with power efficiency in mind, the P5CC012XR/T1A1830J operates with minimal energy consumption, which is crucial for battery-powered devices like smart cards and portable security tokens.
  • Durability: NXP's commitment to quality ensures that this microcontroller is both reliable and durable, capable of withstanding the rigors of everyday use in a variety of environments.

Applications

The P5CC012XR/T1A1830J is versatile and can be used in a multitude of applications, including:

  • Banking: EMV-compliant credit/debit cards, prepaid cards, and secure access modules.
  • Telecommunications: SIM cards, eSIMs, and secure elements for mobile devices.
  • Identity: National ID cards, electronic passports, and driver's licenses.
  • Access Control: Contact/contactless smart cards for secure physical and logical access.
  • Transportation: Smart ticketing systems for public and private transport services.

With its robust security features, high-performance architecture, and versatile application potential, the P5CC012XR/T1A1830J from NXP stands out as an exceptional choice for developers and manufacturers seeking a secure, reliable, and efficient microcontroller solution.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess