EN
  • EN
  • DE

AD9818XST

Part No AD9818XST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172427-AD9818XST
Popularity Low
Supply and Demand Status Limited
Family Name AD9818
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9818XST CAD Model

Description

Introducing the AD9818XST from Analog Devices Inc.

The AD9818XST is a cutting-edge product from the renowned semiconductor company, Analog Devices Inc., which specializes in high-performance signal processing solutions. This product stands out in the market for its precision, reliability, and versatility, catering to a wide range of applications in industrial, communication, healthcare, and automotive sectors.

Key Features

  • High Precision: The AD9818XST boasts exceptional accuracy levels, ensuring that it meets the stringent requirements of critical applications where precision is paramount.
  • Robust Performance: Engineered to withstand challenging conditions, this product delivers stable performance even under extreme temperatures and voltages, making it suitable for harsh environments.
  • Integration: With a design that emphasizes ease of integration, the AD9818XST can be seamlessly incorporated into various system architectures, reducing development time and cost.
  • Low Power Consumption: Energy efficiency is at the core of this product's design, making it ideal for battery-powered devices and applications where power availability is limited.

Applications

The versatility of the AD9818XST allows it to be utilized across a diverse array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Imaging Devices
  • Communication Infrastructure

Technical Specifications

Equipped with state-of-the-art technology, the AD9818XST provides technical specifications that ensure top-tier performance:

  • High-speed signal processing capabilities
  • Advanced noise reduction techniques
  • Durable build quality for longevity
  • Compliance with industry standards for safety and performance

Why Choose AD9818XST?

Choosing the AD9818XST from Analog Devices Inc. means investing in a product that delivers on the promise of quality and performance. With its robust feature set, this product is engineered to meet the demands of the most challenging applications, ensuring that you get the best value for your investment. Whether you are designing a new system or upgrading an existing setup, the AD9818XST is the right choice for a reliable and high-performing component.

For more information and to view detailed technical documentation, visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess