EN
  • EN
  • DE

AD9803JSTRL-28

Part No AD9803JSTRL-28
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC CCD SIGNAL PROC 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD9803
Package Bulk
Product Status Active
Programmable Not Verified
Type CCD Signal Processor
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40397-AD9803JSTRL-28
Ultra Librarian 3D Model Ultra Librarian AD9803JSTRL-28 CAD Model

Description

Product Overview: AD9803JSTRL-28 from Analog Devices Inc.

The AD9803JSTRL-28 is a high-performance, mixed-signal IC developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to cater to a wide array of applications that require precise analog-to-digital conversion, making it an ideal choice for imaging systems, medical equipment, and industrial measurement tools.

Key Features

  • High-Resolution ADC: The AD9803JSTRL-28 features a high-resolution analog-to-digital converter that ensures accurate and reliable digital representation of analog signals.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for portable and battery-powered devices.
  • High-Speed Operation: It is capable of high-speed operation, which is essential for applications that require rapid data processing and real-time performance.
  • Durable and Reliable: Manufactured by Analog Devices, this product is built with durability and reliability in mind, ensuring a long operational lifespan even in demanding conditions.

Technical Specifications

Parameter Value Resolution Varies depending on the specific application Power Supply Single 2.8V supply Package Surface Mount Technology (SMT) Operating Temperature Specified range for industrial environments

Applications

The versatility of the AD9803JSTRL-28 allows it to be integrated into a variety of sophisticated electronic systems. It is particularly well-suited for:

  • High-resolution imaging systems such as digital cameras and scanners
  • Medical imaging equipment like ultrasound and MRI machines
  • Industrial measurement and control systems
  • Scientific instrumentation requiring precise data acquisition

Analog Devices Inc.'s commitment to quality ensures that the AD9803JSTRL-28 is a reliable component for developers looking to enhance the performance and efficiency of their electronic products. With its combination of high-speed, precision, and low-power operation, the AD9803JSTRL-28 stands out as a superior choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess