The AD9764ARU is a high-performance, 14-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This DAC is part of the TxDAC series, which is specifically optimized for the demanding requirements of communications applications.
Key Features
- Resolution: 14-bit
- Update Rate: Up to 125 MSPS (Mega Samples Per Second)
- Output Range: Programmable full-scale current output of 2 mA to 20 mA
- Power Consumption: Low power operation with 5 V analog supply
- Package: 28-lead TSSOP (Thin Shrink Small Outline Package)
- Interface: CMOS compatible digital interface
Applications
The AD9764ARU is ideal for a wide range of applications, including:
- Base stations for wireless communications
- Communications infrastructure
- Cable modem termination systems
- Broadband data applications
- Instrumentation
- Automated test equipment
Performance Advantages
The AD9764ARU stands out for its exceptional dynamic performance and high output quality. With its high update rate and fine resolution, it delivers superior signal generation for complex modulation schemes. The device's programmable full-scale output current allows for easy optimization of signal chain components, ensuring efficient system-level design.
Technical Specifications
For engineers and designers, the AD9764ARU offers a robust set of technical specifications that make it a versatile choice for precision applications. The DAC operates with a single 5 V analog supply, minimizing power consumption and making it suitable for power-sensitive designs. Its 28-lead TSSOP packaging makes it compact and easy to integrate into space-constrained applications.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD9764ARU is no exception. It is designed to meet the stringent requirements of communication systems, ensuring reliable performance over a wide temperature range and long operational life.