EN
  • EN
  • DE

AD96687BP

Part No AD96687BP
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast Comparators | IC COMPARATOR DUAL 2.5NS 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type with Latch
Output Type Complementary, ECL, Open-Emitter
Voltage - Input Offset (Maximum) 2mV at -5.2V, 5V
Current - Input Bias (Maximum) 10μA at -5.2V,5V
Current - Output 30mA
Current - Quiescent (Maximum) 18mA,36mA
CMRR, PSRR 90dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 3.5ns
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 20-LCC
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Family Part Number AD96687
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1139183-AD96687BP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD96687BP CAD Model

Description

The AD96687BP is a state-of-the-art high-speed comparator from Analog Devices Inc., designed to deliver exceptional performance with a fast response time. This precision device is ideal for applications that require rapid signal processing, such as high-speed data acquisition, pulse detection, and automated test equipment.

Key Features:

  • High Speed: The AD96687BP boasts a propagation delay of typically 10 ns, making it one of the fastest comparators in its class. This enables systems to process high-frequency signals with minimal delay, enhancing overall performance.
  • Low Dispersion: With less than 2 ns of dispersion for input overdrives as low as 5 mV, the AD96687BP ensures consistent response times, which is critical for precision applications.
  • Low Power Consumption: The device operates with a typical power consumption of 150 mW, making it an energy-efficient choice for power-sensitive designs.
  • Flexible Power Supply: The AD96687BP can operate with a dual ±5 V power supply, giving designers the flexibility to integrate it into various system architectures.
  • PECL Compatible Outputs: The comparator is equipped with Positive Emitter-Coupled Logic (PECL) compatible outputs, which facilitate easy interfacing with digital logic circuits.

Applications:

  • High-speed data acquisition systems
  • Pulse and edge detection circuits
  • Zero-crossing detectors
  • High-speed triggering in oscilloscopes
  • Automated test equipment

The AD96687BP is housed in a compact package that is designed for easy integration into a wide range of electronic systems. Its robust construction ensures reliable operation even under harsh conditions, making it an excellent choice for industrial and commercial applications where performance and durability are paramount.

With its combination of speed, precision, and low power consumption, the AD96687BP from Analog Devices Inc. sets the standard for high-speed comparators and is an essential component for any application requiring quick and accurate signal comparison.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess