The AD9368BBCZ-1 from Analog Devices Inc. is a highly integrated, wideband RF Agile Transceiver™ designed for use in 3G and 4G base station applications. Its design flexibility and performance make it ideal for a broad range of transceiver applications.
Key Features:
- Frequency Range: The transceiver operates over a wide frequency range, supporting the needs of versatile communication systems.
- Integration: It integrates a dual RF front end, dual Analog-to-Digital Converters (ADCs), dual Digital-to-Analog Converters (DACs), and a flexible digital interface, reducing the number of external components required and simplifying the design process.
- Programmability: The device features a programmable digital pre-distortion (DPD) engine, offering improved power amplifier efficiency essential for modern wireless infrastructure.
- Performance: It delivers high dynamic range and bandwidth, essential for robust and high-quality signal processing.
Applications:
- Wireless communication infrastructure
- 3G and 4G base stations
- Software defined radios (SDR)
- Point to point communication systems
Technical Specifications:
Parameter
Value
Part Number
AD9368BBCZ-1
Manufacturer
Analog Devices Inc.
Supply Voltage
Typically 1.3V
Operating Temperature
-40°C to +85°C
Package
Chip Scale Package (CSP)
The AD9368BBCZ-1 is an excellent choice for designers looking for a versatile, high-performance RF transceiver that can keep up with the evolving demands of wireless infrastructure. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD9368BBCZ-1 into your design is as seamless as possible.