EN
  • EN
  • DE

AD9082-FMCA-EBZ

Part No AD9082-FMCA-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description AD9082 4-DAC 2-ADC WITH MARKI BA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Active
Type Interface
Function Transceiver
Embedded -
Utilized IC / Part AD9082
Primary Attributes -
Supplied Contents Board(s)
Secondary Attributes -
Note -
Base Product Number AD9082
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A002H1E
HTSUS 8473.30.1180
Win Source Part Number 1377732-AD9082-FMCA-EBZ
Ultra Librarian 3D Model Ultra Librarian AD9082-FMCA-EBZ CAD Model

Description

The AD9082-FMCA-EBZ is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD9082 Mixed-Signal Front-End (MxFE®) integrated circuit. This high-performance tool is engineered for advanced RF applications that demand a wide dynamic range and high signal bandwidth. The AD9082-FMCA-EBZ is an essential development platform for system designers who are working on complex projects such as phased array radars, 5G millimeter-wave communication systems, electronic warfare, and instrumentation.

Key Features of the AD9082-FMCA-EBZ:

  • High-Performance MxFE®: The board incorporates the AD9082 chip, which combines high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) in a single package, delivering exceptional mixed-signal processing capabilities.
  • Wide Signal Bandwidth: The AD9082 supports up to 2.5 GHz of signal bandwidth, enabling the development of wideband applications and ensuring high-fidelity signal acquisition and generation.
  • Flexible Configuration: The evaluation board offers a variety of configuration options, allowing developers to tailor the system to their specific needs and experiment with different setups.
  • Direct RF Sampling: With its ability to directly sample RF signals, the AD9082-FMCA-EBZ simplifies system design by reducing the need for complex IF stages.
  • Easy-to-Use Software: Analog Devices Inc. provides comprehensive software tools to control and evaluate the AD9082-FMCA-EBZ, making it easier for engineers to analyze performance and optimize their designs.

Applications:

  • Phased Array Radar Systems
  • 5G mmWave Communications
  • Electronic Warfare
  • Instrumentation and Test Equipment

The AD9082-FMCA-EBZ is designed to be user-friendly and is equipped with an FMC connector, which ensures compatibility with FPGA development boards adhering to the FMC standard. This enables rapid prototyping and integration into existing systems. With its powerful features and versatile applications, the AD9082-FMCA-EBZ evaluation board is an invaluable asset for any engineer looking to push the boundaries of RF technology.

You May Also Be Interested in

Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess